EPCOS AG Fixed Inductors B82442H1103K000

Description
10µH Unshielded Wirewound Inductor 1A 168mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1A 168mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1783-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1783-2-ND
Fixed Inductors 495-1783-2-ND
10µH Unshielded Wirewound Inductor 1A 168mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 1A 168mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82442H1103K000
863219-B82442H1103K000
Fixed Inductors - B82442H1103K000 863219-B82442H1103K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863219-B82442H1103K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 10 µH Unshielded Wirewound Inductor 1 A 168mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -B82442H1103K, 495-1783-6, B82442H1103K, -495-1783-1-ND, 495-1783-2, -495-1783-1, 495-1783-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863219-B82442H1103K000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 10 µH Unshielded Wirewound Inductor 1 A 168mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -B82442H1103K, 495-1783-6, B82442H1103K, -495-1783-1-ND, 495-1783-2, -495-1783-1, 495-1783-1

Buy Now Datasheet
SMD 10UH 1A 168 MOHM Inductor and Choke - 71-B82442H1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 168 MOHM Inductor and Choke
71-B82442H1103K000
SMD 10UH 1A 168 MOHM Inductor and Choke 71-B82442H1103K000
FIXED IND 10UH 1A 168 MOHM SMD Product overview: B82442H1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1103K000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 168 MOHM SMD Product overview: B82442H1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1783-2-ND 863219-B82442H1103K000 71-B82442H1103K000
Product Name Fixed Inductors Fixed Inductors - B82442H1103K000 SMD 10UH 1A 168 MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details