Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987943-B82442A1984A0
Length: 5.9 mm
Inductance: 980 µH
Mounting: SMD (SMT)
Tolerance: 3 %
Test Frequency: 16 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 1.8 MHz
DC Current: 85 mA
Resistance: 15 Ω
Categories: OEM Parts(A-B)
DC Resistance (DCR): 15 Ω
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Depth: 5.3 mm
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987943-B82442A1984A000 |
| Product Name | OEM Parts - OEM Parts (A - B) - B82442A1984A000 |