EPCOS AG Fixed Inductors B82442A1684K000

Description
680µH Unshielded Wirewound Inductor 100mA 8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 100mA 8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1684K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1684K000-ND
Fixed Inductors B82442A1684K000-ND
680µH Unshielded Wirewound Inductor 100mA 8Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 100mA 8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 680UH 100MA 8 OHM Inductor and Choke - 71-B82442A1684K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 100MA 8 OHM Inductor and Choke
71-B82442A1684K000
SMD 680UH 100MA 8 OHM Inductor and Choke 71-B82442A1684K000
FIXED IND 680UH 100MA 8 OHM SMD Product overview: B82442A1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 100MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 100MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1684K000 can be used for catalog matching and distributor lookup.

FIXED IND 680UH 100MA 8 OHM SMD Product overview: B82442A1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 100MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 100MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442A1684K000-ND 71-B82442A1684K000
Product Name Fixed Inductors SMD 680UH 100MA 8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details