FIXED IND 6.8UH 810MA 120MOHM SM Product overview: B82442A1682K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 810MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 810MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1682K000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1005552-B82442A1682K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 24MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 810 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-5649-1,495-5649-
Product Status: Obsolete
6.8µH Unshielded Wirewound Inductor 810mA 120mOhm Max 2-SMD, J-Lead
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82442A1682K000 | 1005552-B82442A1682K000 | 495-5649-2-ND |
| Product Name | 6.8UH 810MA 120MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |