EPCOS AG Fixed Inductors B82442A1475K000

Description
4.7mH Unshielded Wirewound Inductor 36mA 62.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 36mA 62.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1781-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1781-2-ND
Fixed Inductors 495-1781-2-ND
4.7mH Unshielded Wirewound Inductor 36mA 62.4Ohm Max 2-SMD, J-Lead

4.7mH Unshielded Wirewound Inductor 36mA 62.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz, Full Reel; Inductance Epcos - 22C0563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz, Full Reel; Inductance Epcos
22C0563
Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz, Full Reel; Inductance Epcos 22C0563
INDUCTOR, SMD, 4.7MH, 36MA, 10%, 900KHZ, FULL REEL; Inductance:4.7mH; DC Resistance Max:62.4ohm; Self Resonant Frequency:900kHz; DC Current Rating:36mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series RoHS Compliant: Yes

INDUCTOR, SMD, 4.7MH, 36MA, 10%, 900KHZ, FULL REEL; Inductance:4.7mH; DC Resistance Max:62.4ohm; Self Resonant Frequency:900kHz; DC Current Rating:36mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series RoHS Compliant: Yes

Supplier's Site
Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz; Inductance Epcos - 59T9569 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz; Inductance Epcos
59T9569
Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz; Inductance Epcos 59T9569
INDUCTOR, SMD, 4.7MH, 36MA, 10%, 900KHZ; Inductance:4.7mH; DC Resistance Max:62.4ohm; Self Resonant Frequency Min:900kHz; DC Current Rating:36mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; No. of Pins:2PinsRoHS Compliant: Yes

INDUCTOR, SMD, 4.7MH, 36MA, 10%, 900KHZ; Inductance:4.7mH; DC Resistance Max:62.4ohm; Self Resonant Frequency Min:900kHz; DC Current Rating:36mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1781-2-ND 22C0563 59T9569
Product Name Fixed Inductors Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz, Full Reel; Inductance Epcos Inductor, Smd, 4.7Mh, 36Ma, 10%, 900Khz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details