EPCOS AG Automotive 470uH 796KHz 0.12A Inductor and Choke B82442A1474K000

Description
Inductor General Purpose Drum Core 470uH 10% 796KHz 20Q-Factor Ferrite 0.12A 5.6Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Drum Core 470uH 10% 796KHz 20Q-Factor Ferrite 0.12A 5.6Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 470uH 796KHz 0.12A Inductor and Choke - 71-B82442A1474K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 796KHz 0.12A Inductor and Choke
71-B82442A1474K000
Automotive 470uH 796KHz 0.12A Inductor and Choke 71-B82442A1474K000
Inductor General Purpose Drum Core 470uH 10% 796KHz 20Q-Factor Ferrite 0.12A 5.6Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1474K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Drum Core 470uH 10% 796KHz 20Q-Factor Ferrite 0.12A 5.6Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1780-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1780-2-ND
Fixed Inductors 495-1780-2-ND
470µH Unshielded Wirewound Inductor 120mA 5.6Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 120mA 5.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442A1474K000 495-1780-2-ND
Product Name Automotive 470uH 796KHz 0.12A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 20 20
Unlock Full Specs
to access all available technical data