EPCOS AG Fixed Inductors B82442A1473K000

Description
47µH Unshielded Wirewound Inductor 340mA 680mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 340mA 680mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1779-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1779-2-ND
Fixed Inductors 495-1779-2-ND
47µH Unshielded Wirewound Inductor 340mA 680mOhm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 340mA 680mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - B82442A1473K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82442A1473K000
Fixed Inductors B82442A1473K000
FIXED IND 47UH 340MA 680MOHM SMD

FIXED IND 47UH 340MA 680MOHM SMD

Supplier's Site Datasheet
Inductor, 47Uh, 340Ma, +10%, 8.5Mhz; Inductance Epcos - 22C0561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 340Ma, +10%, 8.5Mhz; Inductance Epcos
22C0561
Inductor, 47Uh, 340Ma, +10%, 8.5Mhz; Inductance Epcos 22C0561
INDUCTOR, 47UH, 340MA, +10%, 8.5MHz; Inductance:47µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:8.5MHz; DC Current Rating:340mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442A Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 47UH, 340MA, +10%, 8.5MHz; Inductance:47µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:8.5MHz; DC Current Rating:340mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442A Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1779-2-ND B82442A1473K000 22C0561
Product Name Fixed Inductors Fixed Inductors Inductor, 47Uh, 340Ma, +10%, 8.5Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details