EPCOS AG 4.1UH Inductor and Choke B82442A1412K

Description
Smt-inductor 2220 4.1UH 10%. Product overview: B82442A1412K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.1UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1412K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Smt-inductor 2220 4.1UH 10%. Product overview: B82442A1412K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.1UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1412K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.1UH Inductor and Choke - 71-B82442A1412K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.1UH Inductor and Choke
71-B82442A1412K
4.1UH Inductor and Choke 71-B82442A1412K
Smt-inductor 2220 4.1UH 10%. Product overview: B82442A1412K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.1UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1412K can be used for catalog matching and distributor lookup.

Smt-inductor 2220 4.1UH 10%. Product overview: B82442A1412K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.1UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1412K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - B82442A1412K - 1041982-B82442A1412K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82442A1412K
1041982-B82442A1412K
Fixed Inductors - B82442A1412K 1041982-B82442A1412K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041982-B82442A1412K Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.6134 mm Shielding: Unshielded Inductance: 4.1 µH Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Core Material: Ferrite Composition: Wirewound Width: 5.0038 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041982-B82442A1412K
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 5.6134 mm
Shielding: Unshielded
Inductance: 4.1 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Core Material: Ferrite
Composition: Wirewound
Width: 5.0038 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442A1412K 1041982-B82442A1412K
Product Name 4.1UH Inductor and Choke Fixed Inductors - B82442A1412K
Mounting Option SMD (SMT) Surface Mount Technology
Core Material Ferrite Ferrite
Inductance Range 4.1 microH 4.1 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details