EPCOS AG 3.3uH 7.96MHz 1.12A Inductor and Choke B82442A1332K

Description
Ind General Purpose Chip Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 1.12A 2220 Blister T/R Product overview: B82442A1332K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 7.96MHz, 1.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 7.96MHz, 1.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ind General Purpose Chip Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 1.12A 2220 Blister T/R Product overview: B82442A1332K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 7.96MHz, 1.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 7.96MHz, 1.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3uH 7.96MHz 1.12A Inductor and Choke - 71-B82442A1332K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 7.96MHz 1.12A Inductor and Choke
71-B82442A1332K
3.3uH 7.96MHz 1.12A Inductor and Choke 71-B82442A1332K
Ind General Purpose Chip Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 1.12A 2220 Blister T/R Product overview: B82442A1332K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 7.96MHz, 1.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 7.96MHz, 1.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K can be used for catalog matching and distributor lookup.

Ind General Purpose Chip Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 1.12A 2220 Blister T/R Product overview: B82442A1332K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 7.96MHz, 1.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 7.96MHz, 1.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - B82442A1332K - 1155030-B82442A1332K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82442A1332K
1155030-B82442A1332K
Fixed Inductors - B82442A1332K 1155030-B82442A1332K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155030-B82442A1332K Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1.12 A Length: 5.9 mm Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 5.3086 mm Contact Plating: Tin Tolerance: 10 % Test Frequency: 7.96 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 34 MHz DC Current: 1.12 A Composition: Wirewound Height: 5 mm Weight: 480.014126 mg Resistance: 80 mΩ Number of Pins: 2 Width: 5.6 mm Categories: Fixed Inductors DC Resistance (DCR): 64 mΩ Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 5.3 mm Lead Free: Lead Free Max DC Current: 1.12 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000, 8504500000 Case Code (Imperial): 2220 Q Factor: 10 Inductance Tolerance: 10 % Max Operating Temperature: 150 °C Case Code (Metric): 5650

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155030-B82442A1332K
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 1.12 A
Length: 5.9 mm
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 5.3086 mm
Contact Plating: Tin
Tolerance: 10 %
Test Frequency: 7.96 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 34 MHz
DC Current: 1.12 A
Composition: Wirewound
Height: 5 mm
Weight: 480.014126 mg
Resistance: 80 mΩ
Number of Pins: 2
Width: 5.6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 64 mΩ
Case / Package: 2220
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 5.3 mm
Lead Free: Lead Free
Max DC Current: 1.12 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 2220
Q Factor: 10
Inductance Tolerance: 10 %
Max Operating Temperature: 150 °C
Case Code (Metric): 5650

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442A1332K 1155030-B82442A1332K
Product Name 3.3uH 7.96MHz 1.12A Inductor and Choke Fixed Inductors - B82442A1332K
Core Material Ferrite Ferrite
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details