EPCOS AG Fixed Inductors - B82442A1274K000 B82442A1274K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912660-B82442A1274K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 270 µH Unshielded Wirewound Inductor 155 mA 3.36Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82442A1274K, B82442A1274K-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912660-B82442A1274K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 270 µH Unshielded Wirewound Inductor 155 mA 3.36Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82442A1274K, B82442A1274K-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442A1274K000
912660-B82442A1274K000
Fixed Inductors - B82442A1274K000 912660-B82442A1274K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912660-B82442A1274K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 270 µH Unshielded Wirewound Inductor 155 mA 3.36Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82442A1274K, B82442A1274K-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912660-B82442A1274K000
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 270 µH Unshielded Wirewound Inductor 155 mA 3.36Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82442A1274K, B82442A1274K-ND

Buy Now Datasheet
270UH 155MA 3.36OHM Inductor and Choke - 71-B82442A1274K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 155MA 3.36OHM Inductor and Choke
71-B82442A1274K000
270UH 155MA 3.36OHM Inductor and Choke 71-B82442A1274K000
FIXED IND 270UH 155MA 3.36OHM SM Product overview: B82442A1274K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 155MA, 3.36OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 155MA, 3.36OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1274K000 can be used for catalog matching and distributor lookup.

FIXED IND 270UH 155MA 3.36OHM SM Product overview: B82442A1274K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 155MA, 3.36OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 155MA, 3.36OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1274K000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912660-B82442A1274K000 71-B82442A1274K000
Product Name Fixed Inductors - B82442A1274K000 270UH 155MA 3.36OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details