EPCOS AG Fixed Inductors B82442A1265A

Description
2.6mH Unshielded Wirewound Inductor 45mA 43Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.6mH Unshielded Wirewound Inductor 45mA 43Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1265A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1265A-ND
Fixed Inductors B82442A1265A-ND
2.6mH Unshielded Wirewound Inductor 45mA 43Ohm Max 2-SMD, J-Lead

2.6mH Unshielded Wirewound Inductor 45mA 43Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 2.6MH 45MA 43 OHM Inductor and Choke - 71-B82442A1265A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.6MH 45MA 43 OHM Inductor and Choke
71-B82442A1265A
SMD 2.6MH 45MA 43 OHM Inductor and Choke 71-B82442A1265A
FIXED IND 2.6MH 45MA 43 OHM SMD Product overview: B82442A1265A from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6MH, 45MA, 43 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.6MH, 45MA, 43 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1265A can be used for catalog matching and distributor lookup.

FIXED IND 2.6MH 45MA 43 OHM SMD Product overview: B82442A1265A from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6MH, 45MA, 43 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.6MH, 45MA, 43 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1265A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442A1265A-ND 71-B82442A1265A
Product Name Fixed Inductors SMD 2.6MH 45MA 43 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
DCR 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers