EPCOS AG Fixed Inductors B82442A1225K000

Description
2.2mH Unshielded Wirewound Inductor 55mA 28Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 55mA 28Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1777-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1777-2-ND
Fixed Inductors 495-1777-2-ND
2.2mH Unshielded Wirewound Inductor 55mA 28Ohm Max 2-SMD, J-Lead

2.2mH Unshielded Wirewound Inductor 55mA 28Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 2200uH 252KHz 0.055A Inductor and Choke - 71-B82442A1225K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2200uH 252KHz 0.055A Inductor and Choke
71-B82442A1225K000
Automotive 2200uH 252KHz 0.055A Inductor and Choke 71-B82442A1225K000
Inductor General Purpose Drum Core 2200uH 10% 252KHz 30Q-Factor Ferrite 0.055A 28Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1225K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uH, 252KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2200uH, 252KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1225K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Drum Core 2200uH 10% 252KHz 30Q-Factor Ferrite 0.055A 28Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1225K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uH, 252KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2200uH, 252KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1777-2-ND 71-B82442A1225K000
Product Name Fixed Inductors Automotive 2200uH 252KHz 0.055A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers