EPCOS AG Fixed Inductors B82442A1224K000

Description
220µH Unshielded Wirewound Inductor 170mA 2.72Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 170mA 2.72Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1776-2-ND
Fixed Inductors 495-1776-2-ND
220µH Unshielded Wirewound Inductor 170mA 2.72Ohm Max 2-SMD, J-Lead

220µH Unshielded Wirewound Inductor 170mA 2.72Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82442A1224K000
863215-B82442A1224K000
Fixed Inductors - B82442A1224K000 863215-B82442A1224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863215-B82442A1224K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 220 µH Unshielded Wirewound Inductor 170 mA 2.72Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -495-1776-1-ND, B82442A1224K, -495-1776-1, 495-1776-6, 495-1776-1, 495-1776-2, -B82442A1224K

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863215-B82442A1224K000
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µH Unshielded Wirewound Inductor 170 mA 2.72Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -495-1776-1-ND, B82442A1224K, -495-1776-1, 495-1776-6, 495-1776-1, 495-1776-2, -B82442A1224K

Buy Now Datasheet
220UH 170MA 2.72OHM Inductor and Choke - 71-B82442A1224K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 170MA 2.72OHM Inductor and Choke
71-B82442A1224K000
220UH 170MA 2.72OHM Inductor and Choke 71-B82442A1224K000
FIXED IND 220UH 170MA 2.72OHM SM Product overview: B82442A1224K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 170MA, 2.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 170MA, 2.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1224K000 can be used for catalog matching and distributor lookup.

FIXED IND 220UH 170MA 2.72OHM SM Product overview: B82442A1224K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 170MA, 2.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 170MA, 2.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1776-2-ND 863215-B82442A1224K000 71-B82442A1224K000
Product Name Fixed Inductors Fixed Inductors - B82442A1224K000 220UH 170MA 2.72OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details