EPCOS AG Fixed Inductors B82442A1223K000

Description
22µH Unshielded Wirewound Inductor 480mA 350mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 480mA 350mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1775-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1775-2-ND
Fixed Inductors 495-1775-2-ND
22µH Unshielded Wirewound Inductor 480mA 350mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 480mA 350mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Chip Inductor, 22Uh 480Ma 10% 13Mhz; Inductance Epcos - 46P6064 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Uh 480Ma 10% 13Mhz; Inductance Epcos
46P6064
Chip Inductor, 22Uh 480Ma 10% 13Mhz; Inductance Epcos 46P6064
CHIP INDUCTOR, 22UH 480MA 10% 13MHZ; Inductance:22µH; DC Resistance Max:0.35ohm; Self Resonant Frequency Min:13MHz; DC Current Rating:480mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 22UH 480MA 10% 13MHZ; Inductance:22µH; DC Resistance Max:0.35ohm; Self Resonant Frequency Min:13MHz; DC Current Rating:480mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1775-2-ND 46P6064
Product Name Fixed Inductors Chip Inductor, 22Uh 480Ma 10% 13Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details