EPCOS AG Fixed Inductors B82442A1222K000

Description
2.2µH Unshielded Wirewound Inductor 1.3A 48mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.3A 48mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1774-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1774-2-ND
Fixed Inductors 495-1774-2-ND
2.2µH Unshielded Wirewound Inductor 1.3A 48mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 1.3A 48mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - B82442A1222K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82442A1222K000
Fixed Inductors B82442A1222K000
FIXED IND 2.2UH 1.3A 48 MOHM SMD

FIXED IND 2.2UH 1.3A 48 MOHM SMD

Supplier's Site Datasheet
Inductor, Smd, 2.2Uh, 1.3A, 10%, 42Mhz, Full Reel; Inductance Epcos - 22C0544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 2.2Uh, 1.3A, 10%, 42Mhz, Full Reel; Inductance Epcos
22C0544
Inductor, Smd, 2.2Uh, 1.3A, 10%, 42Mhz, Full Reel; Inductance Epcos 22C0544
INDUCTOR, SMD, 2.2UH, 1.3A, 10%, 42MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.048ohm; Self Resonant Frequency:42MHz; DC Current Rating:1.3A; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442A Series RoHS Compliant: Yes

INDUCTOR, SMD, 2.2UH, 1.3A, 10%, 42MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.048ohm; Self Resonant Frequency:42MHz; DC Current Rating:1.3A; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442A Series RoHS Compliant: Yes

Supplier's Site
Inductor, Smd, 2.2Uh, 1.3A, 10%, 42Mhz; Inductance Epcos - 59T9568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 2.2Uh, 1.3A, 10%, 42Mhz; Inductance Epcos
59T9568
Inductor, Smd, 2.2Uh, 1.3A, 10%, 42Mhz; Inductance Epcos 59T9568
INDUCTOR, SMD, 2.2UH, 1.3A, 10%, 42MHZ; Inductance:2.2µH; DC Resistance Max:0.048ohm; Self Resonant Frequency Min:42MHz; DC Current Rating:1.3A; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; No. of Pins:2Pins RoHS Compliant: Yes

INDUCTOR, SMD, 2.2UH, 1.3A, 10%, 42MHZ; Inductance:2.2µH; DC Resistance Max:0.048ohm; Self Resonant Frequency Min:42MHz; DC Current Rating:1.3A; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442A Series; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1774-2-ND B82442A1222K000 22C0544
Product Name Fixed Inductors Fixed Inductors Inductor, Smd, 2.2Uh, 1.3A, 10%, 42Mhz, Full Reel; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details