EPCOS AG 180UH 190MA 2.24OHM Inductor and Choke B82442A1184J000

Description
FIXED IND 180UH 190MA 2.24OHM SM Product overview: B82442A1184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 190MA, 2.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 190MA, 2.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1184J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 190MA 2.24OHM SM Product overview: B82442A1184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 190MA, 2.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 190MA, 2.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1184J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 190MA 2.24OHM Inductor and Choke - 71-B82442A1184J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 190MA 2.24OHM Inductor and Choke
71-B82442A1184J000
180UH 190MA 2.24OHM Inductor and Choke 71-B82442A1184J000
FIXED IND 180UH 190MA 2.24OHM SM Product overview: B82442A1184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 190MA, 2.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 190MA, 2.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1184J000 can be used for catalog matching and distributor lookup.

FIXED IND 180UH 190MA 2.24OHM SM Product overview: B82442A1184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 190MA, 2.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 190MA, 2.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1184J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82442A1184J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1184J000-ND
Fixed Inductors B82442A1184J000-ND
180µH Unshielded Wirewound Inductor 190mA 2.24Ohm Max 2-SMD, J-Lead

180µH Unshielded Wirewound Inductor 190mA 2.24Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1166678-B82442A1184J000
Inductors, Coils, Chokes - Fixed Inductors 1166678-B82442A1184J000
Win Source Part Number: 1166678-B82442A1184J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 180 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4.4MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.24Ohm Max Supplier Device Package: 2220 (5650 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 190 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82442A1184J,B82442A 1184J-ND Product Status: Obsolete

Win Source Part Number: 1166678-B82442A1184J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 180 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4.4MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 2.24Ohm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82442A1184J,B82442A1184J-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442A1184J000 B82442A1184J000-ND 1166678-B82442A1184J000
Product Name 180UH 190MA 2.24OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 180 microH 180 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers