EPCOS AG Fixed Inductors - B82442A1155J000 B82442A1155J000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021738-B82442A1155J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 70mA Inductance: 1.5mH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 1.4MHz Frequency - Test: 252kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021738-B82442A1155J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 70mA Inductance: 1.5mH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 1.4MHz Frequency - Test: 252kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442A1155J000
1021738-B82442A1155J000
Fixed Inductors - B82442A1155J000 1021738-B82442A1155J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021738-B82442A1155J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 70mA Inductance: 1.5mH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 1.4MHz Frequency - Test: 252kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021738-B82442A1155J000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 70mA
Inductance: 1.5mH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 1.4MHz
Frequency - Test: 252kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 16 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - B82442A1155J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1155J000-ND
Fixed Inductors B82442A1155J000-ND
1.5mH Unshielded Wirewound Inductor 70mA 16Ohm Max 2-SMD, J-Lead

1.5mH Unshielded Wirewound Inductor 70mA 16Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 1.5MH 70MA 16 OHM Inductor and Choke - 71-B82442A1155J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 70MA 16 OHM Inductor and Choke
71-B82442A1155J000
SMD 1.5MH 70MA 16 OHM Inductor and Choke 71-B82442A1155J000
FIXED IND 1.5MH 70MA 16 OHM SMD Product overview: B82442A1155J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 70MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 70MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1155J000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 70MA 16 OHM SMD Product overview: B82442A1155J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 70MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 70MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1155J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021738-B82442A1155J000 B82442A1155J000-ND 71-B82442A1155J000
Product Name Fixed Inductors - B82442A1155J000 Fixed Inductors SMD 1.5MH 70MA 16 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details