EPCOS AG Fixed Inductors - B82442A1125J000 B82442A1125J000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912658-B82442A1125J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 1.2 mH Unshielded Wirewound Inductor 75 mA 13.6Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82442A1125J, B82442A1125J-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912658-B82442A1125J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 1.2 mH Unshielded Wirewound Inductor 75 mA 13.6Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82442A1125J, B82442A1125J-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442A1125J000
912658-B82442A1125J000
Fixed Inductors - B82442A1125J000 912658-B82442A1125J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912658-B82442A1125J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 1.2 mH Unshielded Wirewound Inductor 75 mA 13.6Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82442A1125J, B82442A1125J-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912658-B82442A1125J000
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2 mH Unshielded Wirewound Inductor 75 mA 13.6Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82442A1125J, B82442A1125J-ND

Buy Now Datasheet
SMD 1.2MH 75MA 13.6OHM Inductor and Choke - 71-B82442A1125J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH 75MA 13.6OHM Inductor and Choke
71-B82442A1125J000
SMD 1.2MH 75MA 13.6OHM Inductor and Choke 71-B82442A1125J000
FIXED IND 1.2MH 75MA 13.6OHM SMD Product overview: B82442A1125J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 75MA, 13.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 75MA, 13.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1125J000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2MH 75MA 13.6OHM SMD Product overview: B82442A1125J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 75MA, 13.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 75MA, 13.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1125J000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912658-B82442A1125J000 71-B82442A1125J000
Product Name Fixed Inductors - B82442A1125J000 SMD 1.2MH 75MA 13.6OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers