EPCOS AG Fixed Inductors - B82442A1106K000 B82442A1106K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150884-B82442A1106K 000 Series: SIMID Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 25mA Shielding: Unshielded Inductance: 10mH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 500kHz Test Frequency: 79.6kHz Size: 0.220" L x 0.197" W (5.60mm x 5.00mm) Family Name: B82442A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 Ohm Max Manufacturer Homepage: www.epcos.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): ML486PJB106MLH; ML486PJB106MLN ; SQC575047T-103K-N; ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150884-B82442A1106K 000 Series: SIMID Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 25mA Shielding: Unshielded Inductance: 10mH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 500kHz Test Frequency: 79.6kHz Size: 0.220" L x 0.197" W (5.60mm x 5.00mm) Family Name: B82442A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 Ohm Max Manufacturer Homepage: www.epcos.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): ML486PJB106MLH; ML486PJB106MLN ; SQC575047T-103K-N; ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442A1106K000
1150884-B82442A1106K000
Fixed Inductors - B82442A1106K000 1150884-B82442A1106K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150884-B82442A1106K 000 Series: SIMID Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 25mA Shielding: Unshielded Inductance: 10mH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 500kHz Test Frequency: 79.6kHz Size: 0.220" L x 0.197" W (5.60mm x 5.00mm) Family Name: B82442A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 Ohm Max Manufacturer Homepage: www.epcos.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): ML486PJB106MLH; ML486PJB106MLN ; SQC575047T-103K-N; ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150884-B82442A1106K000
Series: SIMID
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 25mA
Shielding: Unshielded
Inductance: 10mH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 79.6kHz
Frequency - Self Resonant: 500kHz
Test Frequency: 79.6kHz
Size: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Family Name: B82442A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 Ohm Max
Manufacturer Homepage: www.epcos.com
Height - Seated (Maximum): 0.209" (5.30mm)
Alternative Parts (Cross-Reference): ML486PJB106MLH; ML486PJB106MLN ; SQC575047T-103K-N;
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 495-1773-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1773-2-ND
Fixed Inductors 495-1773-2-ND
10mH Unshielded Wirewound Inductor 25mA 120Ohm Max 2-SMD, J-Lead

10mH Unshielded Wirewound Inductor 25mA 120Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 10MH 25MA 120 OHM Inductor and Choke - 71-B82442A1106K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10MH 25MA 120 OHM Inductor and Choke
71-B82442A1106K000
SMD 10MH 25MA 120 OHM Inductor and Choke 71-B82442A1106K000
FIXED IND 10MH 25MA 120 OHM SMD Product overview: B82442A1106K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 25MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 25MA, 120 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106K000 can be used for catalog matching and distributor lookup.

FIXED IND 10MH 25MA 120 OHM SMD Product overview: B82442A1106K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 25MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 25MA, 120 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150884-B82442A1106K000 495-1773-2-ND 71-B82442A1106K000
Product Name Fixed Inductors - B82442A1106K000 Fixed Inductors SMD 10MH 25MA 120 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details