EPCOS AG 10mH 79.6KHz 25mA Inductor and Choke B82442A1106K

Description
Ind General Purpose Chip Wirewound 10mH 10% 79.6KHz 30Q-Factor Ferrite 25mA 2220 Blister T/R Product overview: B82442A1106K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mH, 79.6KHz, 25mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10mH, 79.6KHz, 25mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ind General Purpose Chip Wirewound 10mH 10% 79.6KHz 30Q-Factor Ferrite 25mA 2220 Blister T/R Product overview: B82442A1106K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mH, 79.6KHz, 25mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10mH, 79.6KHz, 25mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mH 79.6KHz 25mA Inductor and Choke - 71-B82442A1106K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10mH 79.6KHz 25mA Inductor and Choke
71-B82442A1106K
10mH 79.6KHz 25mA Inductor and Choke 71-B82442A1106K
Ind General Purpose Chip Wirewound 10mH 10% 79.6KHz 30Q-Factor Ferrite 25mA 2220 Blister T/R Product overview: B82442A1106K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mH, 79.6KHz, 25mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10mH, 79.6KHz, 25mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106K can be used for catalog matching and distributor lookup.

Ind General Purpose Chip Wirewound 10mH 10% 79.6KHz 30Q-Factor Ferrite 25mA 2220 Blister T/R Product overview: B82442A1106K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mH, 79.6KHz, 25mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10mH, 79.6KHz, 25mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1106K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - B82442A1106K - 965275-B82442A1106K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82442A1106K
965275-B82442A1106K
Fixed Inductors - B82442A1106K 965275-B82442A1106K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965275-B82442A1106K Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 25 mA Length: 5.6 mm Shielding: Unshielded Inductance: 10 mH Height - Seated (Max): 5.0038 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 79.6 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 500 kHz DC Current: 25 mA Composition: Wirewound Height: 5 mm Weight: 480.014126 mg Resistance: 120 Ω Number of Pins: 2 Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 120 Ω Case / Package: 5750 Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 5.3 mm Lead Free: Yes Max DC Current: 25 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8504500000 Case Code (Imperial): 2220 REACH SVHC: No SVHC Q Factor: 30 Inductance Tolerance: 10 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965275-B82442A1106K
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 25 mA
Length: 5.6 mm
Shielding: Unshielded
Inductance: 10 mH
Height - Seated (Max): 5.0038 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Test Frequency: 79.6 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 500 kHz
DC Current: 25 mA
Composition: Wirewound
Height: 5 mm
Weight: 480.014126 mg
Resistance: 120 Ω
Number of Pins: 2
Width: 5.0038 mm
Categories: Fixed Inductors
DC Resistance (DCR): 120 Ω
Case / Package: 5750
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5.3 mm
Lead Free: Yes
Max DC Current: 25 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8504500000
Case Code (Imperial): 2220
REACH SVHC: No SVHC
Q Factor: 30
Inductance Tolerance: 10 %

Buy Now
Surface Mount High Frequency Inductor, B82442A Series, 10 Mh, 10%, 2220 [5650 Metric], 500 Khz Rohs Compliant Epcos - 18J2517 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82442A Series, 10 Mh, 10%, 2220 [5650 Metric], 500 Khz Rohs Compliant Epcos
18J2517
Surface Mount High Frequency Inductor, B82442A Series, 10 Mh, 10%, 2220 [5650 Metric], 500 Khz Rohs Compliant Epcos 18J2517
Surface Mount High Frequency Inductor, B82442A Series, 10 mH, 10%, 2220 [5650 Metric], 500 kHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82442A Series, 10 mH, 10%, 2220 [5650 Metric], 500 kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442A1106K 965275-B82442A1106K 18J2517
Product Name 10mH 79.6KHz 25mA Inductor and Choke Fixed Inductors - B82442A1106K Surface Mount High Frequency Inductor, B82442A Series, 10 Mh, 10%, 2220 [5650 Metric], 500 Khz Rohs Compliant Epcos
Mounting Option SMD (SMT) Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Inductance Range 10000 microH 10000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers