EPCOS AG Fixed Inductors - B82442A1104K B82442A1104K

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990287-B82442A1104K Packaging: Cut Tape (CT) Type: General Purpose Termination: SMD/SMT Current Rating: 250 mA Length: 5.6 mm Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 5.0038 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 796 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 6 MHz DC Current: 250 mA Composition: Wirewound Height: 5 mm Weight: 480.014126 mg Resistance: 1.6 Ω Number of Pins: 2 Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 1.28 Ω Case / Package: 5750 Case / Package: 2220 Alternative Parts (Cross-Reference): CC453232-101KL; RLB0712-101KL; RLB0608-101KL; CB2518T101K; 744045210; NLC453232T-101K-PFB8 2442-A1104-K; B82442-A1104K; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 5.3 mm Lead Free: Yes Max DC Current: 250 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000 Series Resistance: 1.28 Ω Case Code (Imperial): 2220 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990287-B82442A1104K Packaging: Cut Tape (CT) Type: General Purpose Termination: SMD/SMT Current Rating: 250 mA Length: 5.6 mm Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 5.0038 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 796 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 6 MHz DC Current: 250 mA Composition: Wirewound Height: 5 mm Weight: 480.014126 mg Resistance: 1.6 Ω Number of Pins: 2 Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 1.28 Ω Case / Package: 5750 Case / Package: 2220 Alternative Parts (Cross-Reference): CC453232-101KL; RLB0712-101KL; RLB0608-101KL; CB2518T101K; 744045210; NLC453232T-101K-PFB8 2442-A1104-K; B82442-A1104K; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 5.3 mm Lead Free: Yes Max DC Current: 250 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000 Series Resistance: 1.28 Ω Case Code (Imperial): 2220 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1104K - 990287-B82442A1104K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82442A1104K
990287-B82442A1104K
Fixed Inductors - B82442A1104K 990287-B82442A1104K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990287-B82442A1104K Packaging: Cut Tape (CT) Type: General Purpose Termination: SMD/SMT Current Rating: 250 mA Length: 5.6 mm Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 5.0038 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 796 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 6 MHz DC Current: 250 mA Composition: Wirewound Height: 5 mm Weight: 480.014126 mg Resistance: 1.6 Ω Number of Pins: 2 Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 1.28 Ω Case / Package: 5750 Case / Package: 2220 Alternative Parts (Cross-Reference): CC453232-101KL; RLB0712-101KL; RLB0608-101KL; CB2518T101K; 744045210; NLC453232T-101K-PFB8 2442-A1104-K; B82442-A1104K; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 5.3 mm Lead Free: Yes Max DC Current: 250 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000 Series Resistance: 1.28 Ω Case Code (Imperial): 2220 REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 10 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990287-B82442A1104K
Packaging: Cut Tape (CT)
Type: General Purpose
Termination: SMD/SMT
Current Rating: 250 mA
Length: 5.6 mm
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 5.0038 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Test Frequency: 796 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 6 MHz
DC Current: 250 mA
Composition: Wirewound
Height: 5 mm
Weight: 480.014126 mg
Resistance: 1.6 Ω
Number of Pins: 2
Width: 5.0038 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.28 Ω
Case / Package: 5750
Case / Package: 2220
Alternative Parts (Cross-Reference): CC453232-101KL; RLB0712-101KL; RLB0608-101KL; CB2518T101K; 744045210; NLC453232T-101K-PFB82442-A1104-K; B82442-A1104K;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 5.3 mm
Lead Free: Yes
Max DC Current: 250 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8504500000
Series Resistance: 1.28 Ω
Case Code (Imperial): 2220
REACH SVHC: No SVHC
Q Factor: 20
Inductance Tolerance: 10 %

Buy Now
100uH 796KHz 250mA Inductor and Choke - 71-B82442A1104K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 796KHz 250mA Inductor and Choke
71-B82442A1104K
100uH 796KHz 250mA Inductor and Choke 71-B82442A1104K
Ind General Purpose Chip Wirewound 100uH 10% 796KHz 20Q-Factor Ferrite 250mA 2220 Blister T/R Product overview: B82442A1104K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 796KHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 796KHz, 250mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1104K can be used for catalog matching and distributor lookup.

Ind General Purpose Chip Wirewound 100uH 10% 796KHz 20Q-Factor Ferrite 250mA 2220 Blister T/R Product overview: B82442A1104K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 796KHz, 250mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 796KHz, 250mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1104K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 990287-B82442A1104K 71-B82442A1104K
Product Name Fixed Inductors - B82442A1104K 100uH 796KHz 250mA Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound General Purpose
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details