EPCOS AG Fixed Inductors B82442A1103K000

Description
10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1770-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1770-2-ND
Fixed Inductors 495-1770-2-ND
10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 10UH 690MA 168MOHM Inductor and Choke - 71-B82442A1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 690MA 168MOHM Inductor and Choke
71-B82442A1103K000
SMD 10UH 690MA 168MOHM Inductor and Choke 71-B82442A1103K000
FIXED IND 10UH 690MA 168MOHM SMD Product overview: B82442A1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1103K000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 690MA 168MOHM SMD Product overview: B82442A1103K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, 0.69A, 10%, 19Mhz; Inductance Epcos - 22C0528 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.69A, 10%, 19Mhz; Inductance Epcos
22C0528
Inductor, 10Uh, 0.69A, 10%, 19Mhz; Inductance Epcos 22C0528
INDUCTOR, 10UH, 0.69A, 10%, 19MHz; Inductance:10µH; DC Resistance Max:0.168ohm; Self Resonant Frequency:19MHz; DC Current Rating:690mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442A Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 10UH, 0.69A, 10%, 19MHz; Inductance:10µH; DC Resistance Max:0.168ohm; Self Resonant Frequency:19MHz; DC Current Rating:690mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442A Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1770-2-ND 71-B82442A1103K000 22C0528
Product Name Fixed Inductors SMD 10UH 690MA 168MOHM Inductor and Choke Inductor, 10Uh, 0.69A, 10%, 19Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126004 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details