Inductor General Purpose Drum Core 10uH 10% 2.52MHz 10Q-Factor Ferrite 0.69A 0.168Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1103K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.69A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1103K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-B82442A1103K |
| Product Name | Automotive 10uH 2.52MHz 0.69A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | General Purpose |
| Core Material | Ferrite |
| Inductance Tolerance | 10 (+/- %) |