EPCOS AG Fixed Inductors B82442A1103J000

Description
10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1103J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1103J000-ND
Fixed Inductors B82442A1103J000-ND
10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 690mA 168mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 10UH 690MA 168MOHM Inductor and Choke - 71-B82442A1103J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 690MA 168MOHM Inductor and Choke
71-B82442A1103J000
SMD 10UH 690MA 168MOHM Inductor and Choke 71-B82442A1103J000
FIXED IND 10UH 690MA 168MOHM SMD Product overview: B82442A1103J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1103J000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 690MA 168MOHM SMD Product overview: B82442A1103J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442A1103J000-ND 71-B82442A1103J000
Product Name Fixed Inductors SMD 10UH 690MA 168MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details