EPCOS AG Fixed Inductors - B82442A1102K B82442A1102K

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150883-B82442A1102K Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150883-B82442A1102K Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442A1102K
1150883-B82442A1102K
Fixed Inductors - B82442A1102K 1150883-B82442A1102K
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150883-B82442A1102K Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150883-B82442A1102K
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 1uH 7.96MHz 1.8A Inductor and Choke - 71-B82442A1102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 7.96MHz 1.8A Inductor and Choke
71-B82442A1102K
Automotive 1uH 7.96MHz 1.8A Inductor and Choke 71-B82442A1102K
Inductor General Purpose Drum Core 1uH 10% 7.96MHz 10Q-Factor Ferrite 1.8A 0.024Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1102K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 1.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1102K can be used for catalog matching and distributor lookup.

Inductor General Purpose Drum Core 1uH 10% 7.96MHz 10Q-Factor Ferrite 1.8A 0.024Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442A1102K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 1.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150883-B82442A1102K 71-B82442A1102K
Product Name Fixed Inductors - B82442A1102K Automotive 1uH 7.96MHz 1.8A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details