EPCOS AG Fixed Inductors B82432T1684K000

Description
680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1768-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1768-1-ND
Fixed Inductors 495-1768-1-ND
680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1768-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1768-2-ND
Fixed Inductors 495-1768-2-ND
680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1768-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1768-6-ND
Fixed Inductors 495-1768-6-ND
680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 80mA 23Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 680UH 80MA 23 OHM Inductor and Choke - 71-B82432T1684K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 80MA 23 OHM Inductor and Choke
71-B82432T1684K000
SMD 680UH 80MA 23 OHM Inductor and Choke 71-B82432T1684K000
FIXED IND 680UH 80MA 23 OHM SMD Product overview: B82432T1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 80MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 80MA, 23 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1684K000 can be used for catalog matching and distributor lookup.

FIXED IND 680UH 80MA 23 OHM SMD Product overview: B82432T1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 80MA, 23 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 80MA, 23 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1684K000
912655-B82432T1684K000
Fixed Inductors - B82432T1684K000 912655-B82432T1684K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912655-B82432T1684K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 23Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1768-6, B82432T1684K, 495-1768-1, 495-1768-2, -495-1768-1, -495-1768-1-ND, -B82432T1684K

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912655-B82432T1684K000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 23Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1768-6, B82432T1684K, 495-1768-1, 495-1768-2, -495-1768-1, -495-1768-1-ND, -B82432T1684K

Buy Now Datasheet
Inductor, Smd, 680Uh, 80Ma, 10%, 2.6Mhz, Full Reel; Inductance Epcos - 06J0742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 680Uh, 80Ma, 10%, 2.6Mhz, Full Reel; Inductance Epcos
06J0742
Inductor, Smd, 680Uh, 80Ma, 10%, 2.6Mhz, Full Reel; Inductance Epcos 06J0742
INDUCTOR, SMD, 680UH, 80MA, 10%, 2.6MHZ, FULL REEL; Inductance:680µH; DC Resistance Max:23ohm; Self Resonant Frequency:2.6MHz; DC Current Rating:80mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

INDUCTOR, SMD, 680UH, 80MA, 10%, 2.6MHZ, FULL REEL; Inductance:680µH; DC Resistance Max:23ohm; Self Resonant Frequency:2.6MHz; DC Current Rating:80mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

Supplier's Site
Inductor, 680Uh, 2.6Mhz, 1812 Rohs Compliant Epcos - 23AJ6150 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 2.6Mhz, 1812 Rohs Compliant Epcos
23AJ6150
Inductor, 680Uh, 2.6Mhz, 1812 Rohs Compliant Epcos 23AJ6150
INDUCTOR, 680UH, 2.6MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 680UH, 2.6MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1768-1-ND 71-B82432T1684K000 912655-B82432T1684K000 06J0742 23AJ6150
Product Name Fixed Inductors SMD 680UH 80MA 23 OHM Inductor and Choke Fixed Inductors - B82432T1684K000 Inductor, Smd, 680Uh, 80Ma, 10%, 2.6Mhz, Full Reel; Inductance Epcos Inductor, 680Uh, 2.6Mhz, 1812 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details