EPCOS AG Fixed Inductors B82432T1683K000

Description
68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1767-6-ND
Fixed Inductors 495-1767-6-ND
68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1767-2-ND
Fixed Inductors 495-1767-2-ND
68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1767-1-ND
Fixed Inductors 495-1767-1-ND
68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-1767-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details