EPCOS AG Automotive 6.8uH 7.96MHz 0.7A Inductor and Choke B82432T1682K000

Description
Inductor General Purpose Molded Wirewound 6.8uH 10% 7.96MHz 10Q-Factor Ferrite 0.7A 0.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1682K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 7.96MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 7.96MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1682K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 6.8uH 10% 7.96MHz 10Q-Factor Ferrite 0.7A 0.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1682K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 7.96MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 7.96MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1682K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 7.96MHz 0.7A Inductor and Choke - 71-B82432T1682K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 7.96MHz 0.7A Inductor and Choke
71-B82432T1682K000
Automotive 6.8uH 7.96MHz 0.7A Inductor and Choke 71-B82432T1682K000
Inductor General Purpose Molded Wirewound 6.8uH 10% 7.96MHz 10Q-Factor Ferrite 0.7A 0.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1682K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 7.96MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 7.96MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1682K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 6.8uH 10% 7.96MHz 10Q-Factor Ferrite 0.7A 0.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1682K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 7.96MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 7.96MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1682K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1766-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1766-6-ND
Fixed Inductors 495-1766-6-ND
6.8µH Unshielded Wirewound Inductor 700mA 300mOhm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 700mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1766-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1766-1-ND
Fixed Inductors 495-1766-1-ND
6.8µH Unshielded Wirewound Inductor 700mA 300mOhm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 700mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1766-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1766-2-ND
Fixed Inductors 495-1766-2-ND
6.8µH Unshielded Wirewound Inductor 700mA 300mOhm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 700mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327415-B82432T1682K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327415-B82432T1682K000
Inductors, Coils, Chokes - Fixed Inductors 1327415-B82432T1682K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327415-B82432T1682K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 6.8 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 36MHz DC Resistance (DCR): 300mOhm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1766-6,495-1766- 2,-495-1766-1-ND,B82 432T1682K,495-1766-1 ,-495-1766-1,-B82432 T1682K RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327415-B82432T1682K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 36MHz
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1766-6,495-1766-2,-495-1766-1-ND,B82432T1682K,495-1766-1,-495-1766-1,-B82432T1682K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1682K000 495-1766-6-ND 1327415-B82432T1682K000
Product Name Automotive 6.8uH 7.96MHz 0.7A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers