EPCOS AG Automotive 560uH 796KHz 0.09A Inductor and Choke B82432T1564K000

Description
Inductor General Purpose Molded Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 0.09A 20Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1564K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 560uH, 796KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 560uH, 796KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1564K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 0.09A 20Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1564K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 560uH, 796KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 560uH, 796KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1564K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 560uH 796KHz 0.09A Inductor and Choke - 71-B82432T1564K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 560uH 796KHz 0.09A Inductor and Choke
71-B82432T1564K000
Automotive 560uH 796KHz 0.09A Inductor and Choke 71-B82432T1564K000
Inductor General Purpose Molded Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 0.09A 20Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1564K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 560uH, 796KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 560uH, 796KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1564K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 0.09A 20Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1564K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 560uH, 796KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 560uH, 796KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1564K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432T1564K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432T1564K000-ND
Fixed Inductors B82432T1564K000-ND
560µH Unshielded Wirewound Inductor 90mA 20Ohm Max 2-SMD, J-Lead

560µH Unshielded Wirewound Inductor 90mA 20Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1564K000 B82432T1564K000-ND
Product Name Automotive 560uH 796KHz 0.09A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567667P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details