EPCOS AG Automotive 4.7uH 7.96MHz 0.8A Inductor and Choke B82432T1472K000

Description
Inductor General Purpose Molded Wirewound 4.7uH 10% 7.96MHz 10Q-Factor Ferrite 0.8A 0.22Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1472K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1472K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 4.7uH 10% 7.96MHz 10Q-Factor Ferrite 0.8A 0.22Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1472K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1472K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 7.96MHz 0.8A Inductor and Choke - 71-B82432T1472K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 7.96MHz 0.8A Inductor and Choke
71-B82432T1472K000
Automotive 4.7uH 7.96MHz 0.8A Inductor and Choke 71-B82432T1472K000
Inductor General Purpose Molded Wirewound 4.7uH 10% 7.96MHz 10Q-Factor Ferrite 0.8A 0.22Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1472K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1472K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 4.7uH 10% 7.96MHz 10Q-Factor Ferrite 0.8A 0.22Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1472K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 7.96MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 7.96MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1763-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1763-1-ND
Fixed Inductors 495-1763-1-ND
4.7µH Unshielded Wirewound Inductor 800mA 220mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 800mA 220mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1763-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1763-2-ND
Fixed Inductors 495-1763-2-ND
4.7µH Unshielded Wirewound Inductor 800mA 220mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 800mA 220mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1763-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1763-6-ND
Fixed Inductors 495-1763-6-ND
4.7µH Unshielded Wirewound Inductor 800mA 220mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 800mA 220mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1472K000
769569-B82432T1472K000
Fixed Inductors - B82432T1472K000 769569-B82432T1472K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769569-B82432T1472K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: 1812 (4532 Metric) Current Rating: 800mA Shielding: Unshielded Inductance: 4.7μH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 40MHz Test Frequency: 7.96MHz Family Name: B82432T Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): B82432T1472K050; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769569-B82432T1472K000
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: 1812 (4532 Metric)
Current Rating: 800mA
Shielding: Unshielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Test Frequency: 7.96MHz
Family Name: B82432T
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): B82432T1472K050;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Inductor 4.7Uh 750Ma 10% 40Mhz; Inductance Epcos - 38C7006 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 4.7Uh 750Ma 10% 40Mhz; Inductance Epcos
38C7006
Chip Inductor 4.7Uh 750Ma 10% 40Mhz; Inductance Epcos 38C7006
CHIP INDUCTOR 4.7UH 750MA 10% 40MHZ; Inductance:4.7µH; DC Resistance Max:0.22ohm; Self Resonant Frequency:40MHz; DC Current Rating:800mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 4.7UH 750MA 10% 40MHZ; Inductance:4.7µH; DC Resistance Max:0.22ohm; Self Resonant Frequency:40MHz; DC Current Rating:800mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Epcos - 38K0025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Epcos
38K0025
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Epcos 38K0025
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Epcos - 94W7749 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Epcos
94W7749
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Epcos 94W7749
Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor 4.7Uh 750Ma 10% 40Mhz, Full Reel; Inductance Epcos - 29X2349 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 4.7Uh 750Ma 10% 40Mhz, Full Reel; Inductance Epcos
29X2349
Chip Inductor 4.7Uh 750Ma 10% 40Mhz, Full Reel; Inductance Epcos 29X2349
CHIP INDUCTOR 4.7UH 750MA 10% 40MHZ, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.22ohm; Self Resonant Frequency:40MHz; DC Current Rating:800mA; Inductor Case Style:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

CHIP INDUCTOR 4.7UH 750MA 10% 40MHZ, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.22ohm; Self Resonant Frequency:40MHz; DC Current Rating:800mA; Inductor Case Style:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1472K000 495-1763-1-ND 769569-B82432T1472K000 38C7006 38K0025 29X2349
Product Name Automotive 4.7uH 7.96MHz 0.8A Inductor and Choke Fixed Inductors Fixed Inductors - B82432T1472K000 Chip Inductor 4.7Uh 750Ma 10% 40Mhz; Inductance Epcos Surface Mount High Frequency Inductor, B82432T Series, 4.7 H, 10%, 1812 [4532 Metric], 40 Mhz Rohs Compliant Epcos Chip Inductor 4.7Uh 750Ma 10% 40Mhz, Full Reel; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details