EPCOS AG Fixed Inductors B82432T1274K000

Description
270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1979-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1979-2-ND
Fixed Inductors 495-1979-2-ND
270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead

270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1979-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1979-6-ND
Fixed Inductors 495-1979-6-ND
270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead

270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1979-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1979-1-ND
Fixed Inductors 495-1979-1-ND
270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead

270µH Unshielded Wirewound Inductor 120mA 10.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
270UH 120MA 10.5OHM Inductor and Choke - 71-B82432T1274K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 120MA 10.5OHM Inductor and Choke
71-B82432T1274K000
270UH 120MA 10.5OHM Inductor and Choke 71-B82432T1274K000
FIXED IND 270UH 120MA 10.5OHM SM Product overview: B82432T1274K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 120MA, 10.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 120MA, 10.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1274K000 can be used for catalog matching and distributor lookup.

FIXED IND 270UH 120MA 10.5OHM SM Product overview: B82432T1274K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 120MA, 10.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 120MA, 10.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1274K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 270Uh, 4.3Mhz, 1812 Rohs Compliant Epcos - 92AH4092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Uh, 4.3Mhz, 1812 Rohs Compliant Epcos
92AH4092
Inductor, 270Uh, 4.3Mhz, 1812 Rohs Compliant Epcos 92AH4092
INDUCTOR, 270UH, 4.3MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 270UH, 4.3MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1979-2-ND 71-B82432T1274K000 92AH4092
Product Name Fixed Inductors 270UH 120MA 10.5OHM Inductor and Choke Inductor, 270Uh, 4.3Mhz, 1812 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4700 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details