EPCOS AG Automotive 2.2uH 7.96MHz 1A Inductor and Choke B82432T1222K000

Description
Inductor General Purpose Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor Ferrite 1A 0.15Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1222K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor Ferrite 1A 0.15Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1222K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 7.96MHz 1A Inductor and Choke - 71-B82432T1222K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 7.96MHz 1A Inductor and Choke
71-B82432T1222K000
Automotive 2.2uH 7.96MHz 1A Inductor and Choke 71-B82432T1222K000
Inductor General Purpose Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor Ferrite 1A 0.15Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1222K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor Ferrite 1A 0.15Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1222K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1757-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1757-1-ND
Fixed Inductors 495-1757-1-ND
2.2µH Unshielded Wirewound Inductor 1A 150mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 1A 150mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1757-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1757-2-ND
Fixed Inductors 495-1757-2-ND
2.2µH Unshielded Wirewound Inductor 1A 150mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 1A 150mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1757-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1757-6-ND
Fixed Inductors 495-1757-6-ND
2.2µH Unshielded Wirewound Inductor 1A 150mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 1A 150mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Chip Inductor, 2.2Uh, 1A, 10% 60Mhz; Inductance Epcos - 46P6050 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.2Uh, 1A, 10% 60Mhz; Inductance Epcos
46P6050
Chip Inductor, 2.2Uh, 1A, 10% 60Mhz; Inductance Epcos 46P6050
CHIP INDUCTOR, 2.2UH, 1A, 10% 60MHZ; Inductance:2.2µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:60MHz; DC Current Rating:1A; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 2.2UH, 1A, 10% 60MHZ; Inductance:2.2µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:60MHz; DC Current Rating:1A; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor,ferrite,2.2Uh,10+% Tol,10-% Tol,1812-Case Rohs Compliant Epcos - 06J0729 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,2.2Uh,10+% Tol,10-% Tol,1812-Case Rohs Compliant Epcos
06J0729
Inductor,ferrite,2.2Uh,10+% Tol,10-% Tol,1812-Case Rohs Compliant Epcos 06J0729
Inductor,Ferrite,2.2 uH,10+% Tol,10-% Tol,1812-Case RoHS Compliant: Yes

Inductor,Ferrite,2.2uH,10+% Tol,10-% Tol,1812-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1222K000 495-1757-1-ND 46P6050 06J0729
Product Name Automotive 2.2uH 7.96MHz 1A Inductor and Choke Fixed Inductors Chip Inductor, 2.2Uh, 1A, 10% 60Mhz; Inductance Epcos Inductor,ferrite,2.2Uh,10+% Tol,10-% Tol,1812-Case Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details