EPCOS AG Fixed Inductors - B82432T1182K000 B82432T1182K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021730-B82432T1182K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.05A Inductance: 1.8μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 70MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021730-B82432T1182K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.05A Inductance: 1.8μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 70MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82432T1182K000
1021730-B82432T1182K000
Fixed Inductors - B82432T1182K000 1021730-B82432T1182K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021730-B82432T1182K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.05A Inductance: 1.8μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 70MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021730-B82432T1182K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.05A
Inductance: 1.8μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 495-1978-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1978-2-ND
Fixed Inductors 495-1978-2-ND
1.8µH Unshielded Wirewound Inductor 1.05A 130mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 1.05A 130mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1978-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1978-1-ND
Fixed Inductors 495-1978-1-ND
1.8µH Unshielded Wirewound Inductor 1.05A 130mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 1.05A 130mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1978-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1978-6-ND
Fixed Inductors 495-1978-6-ND
1.8µH Unshielded Wirewound Inductor 1.05A 130mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 1.05A 130mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke - 71-B82432T1182K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke
71-B82432T1182K000
Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke 71-B82432T1182K000
Inductor General Purpose Molded Wirewound 1.8uH 10% 7.96MHz 10Q-Factor Ferrite 1.05A 0.13Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1182K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 7.96MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 7.96MHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1182K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1.8uH 10% 7.96MHz 10Q-Factor Ferrite 1.05A 0.13Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1182K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 7.96MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 7.96MHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1182K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021730-B82432T1182K000 495-1978-2-ND 71-B82432T1182K000
Product Name Fixed Inductors - B82432T1182K000 Fixed Inductors Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz Inductor and Choke - 71-0603CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details