EPCOS AG Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke B82432T1182K

Description
Inductor General Purpose Molded Wirewound 1.8uH 10% 7.96MHz 10Q-Factor Ferrite 1.05A 0.13Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1182K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 7.96MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 7.96MHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1182K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 1.8uH 10% 7.96MHz 10Q-Factor Ferrite 1.05A 0.13Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1182K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 7.96MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 7.96MHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1182K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke - 71-B82432T1182K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke
71-B82432T1182K
Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke 71-B82432T1182K
Inductor General Purpose Molded Wirewound 1.8uH 10% 7.96MHz 10Q-Factor Ferrite 1.05A 0.13Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1182K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 7.96MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 7.96MHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1182K can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1.8uH 10% 7.96MHz 10Q-Factor Ferrite 1.05A 0.13Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1182K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 7.96MHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 7.96MHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1182K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1182K
729889-B82432T1182K
Fixed Inductors - B82432T1182K 729889-B82432T1182K
Manufacturer: EPCOS (TDK) Win Source Part Number: 729889-B82432T1182K Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1602+Rohs Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 729889-B82432T1182K
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 1602+Rohs
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1182K 729889-B82432T1182K
Product Name Automotive 1.8uH 7.96MHz 1.05A Inductor and Choke Fixed Inductors - B82432T1182K
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.25uH 100MHz 0.12A Inductor and Choke - 71-0603CS-R25XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2500 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details