EPCOS AG Fixed Inductors B82432T1152K000

Description
1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1975-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1975-2-ND
Fixed Inductors 495-1975-2-ND
1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1975-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1975-6-ND
Fixed Inductors 495-1975-6-ND
1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1975-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1975-1-ND
Fixed Inductors 495-1975-1-ND
1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 1.15A 110mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1152K000
769565-B82432T1152K000
Fixed Inductors - B82432T1152K000 769565-B82432T1152K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769565-B82432T1152K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: 1812 (4532 Metric) Current Rating: 1.15A Shielding: Unshielded Inductance: 1.5μH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 80MHz Test Frequency: 7.96MHz Family Name: B82432T Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Introduction Date: April 09, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769565-B82432T1152K000
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: 1812 (4532 Metric)
Current Rating: 1.15A
Shielding: Unshielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Test Frequency: 7.96MHz
Family Name: B82432T
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Introduction Date: April 09, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5UH 1.15A 110MOHM Inductor and Choke - 71-B82432T1152K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 1.15A 110MOHM Inductor and Choke
71-B82432T1152K000
1.5UH 1.15A 110MOHM Inductor and Choke 71-B82432T1152K000
FIXED IND 1.5UH 1.15A 110MOHM SM Product overview: B82432T1152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.15A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.15A, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1152K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.15A 110MOHM SM Product overview: B82432T1152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.15A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.15A, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1152K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1975-2-ND 769565-B82432T1152K000 71-B82432T1152K000
Product Name Fixed Inductors Fixed Inductors - B82432T1152K000 1.5UH 1.15A 110MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details