EPCOS AG Fixed Inductors B82432T1124K000

Description
120µH Unshielded Wirewound Inductor 180mA 4.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 180mA 4.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432T1124K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432T1124K000-ND
Fixed Inductors B82432T1124K000-ND
120µH Unshielded Wirewound Inductor 180mA 4.5Ohm Max 2-SMD, J-Lead

120µH Unshielded Wirewound Inductor 180mA 4.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 120uH 796KHz 0.18A Inductor and Choke - 71-B82432T1124K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 120uH 796KHz 0.18A Inductor and Choke
71-B82432T1124K000
Automotive 120uH 796KHz 0.18A Inductor and Choke 71-B82432T1124K000
Inductor General Purpose Molded Wirewound 120uH 10% 796KHz 20Q-Factor Ferrite 0.18A 4.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1124K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120uH, 796KHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 120uH, 796KHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1124K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 120uH 10% 796KHz 20Q-Factor Ferrite 0.18A 4.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1124K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120uH, 796KHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 120uH, 796KHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1124K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82432T1124K000-ND 71-B82432T1124K000
Product Name Fixed Inductors Automotive 120uH 796KHz 0.18A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-181 0402DF-181XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details