EPCOS AG Fixed Inductors - B82432T1123K000 B82432T1123K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863208-B82432T1123K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 12 µH Unshielded Wirewound Inductor 630 mA 450mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82432T1123K, B82432T1123K-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863208-B82432T1123K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 12 µH Unshielded Wirewound Inductor 630 mA 450mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82432T1123K, B82432T1123K-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82432T1123K000
863208-B82432T1123K000
Fixed Inductors - B82432T1123K000 863208-B82432T1123K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863208-B82432T1123K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 12 µH Unshielded Wirewound Inductor 630 mA 450mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82432T1123K, B82432T1123K-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863208-B82432T1123K000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 12 µH Unshielded Wirewound Inductor 630 mA 450mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82432T1123K, B82432T1123K-ND

Buy Now Datasheet
Fixed Inductors - B82432T1123K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432T1123K000-ND
Fixed Inductors B82432T1123K000-ND
12µH Unshielded Wirewound Inductor 630mA 450mOhm Max 2-SMD, J-Lead

12µH Unshielded Wirewound Inductor 630mA 450mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 12UH 630MA 450MOHM Inductor and Choke - 71-B82432T1123K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 630MA 450MOHM Inductor and Choke
71-B82432T1123K000
SMD 12UH 630MA 450MOHM Inductor and Choke 71-B82432T1123K000
FIXED IND 12UH 630MA 450MOHM SMD Product overview: B82432T1123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 630MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 630MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1123K000 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 630MA 450MOHM SMD Product overview: B82432T1123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 630MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 630MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1123K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863208-B82432T1123K000 B82432T1123K000-ND 71-B82432T1123K000
Product Name Fixed Inductors - B82432T1123K000 Fixed Inductors SMD 12UH 630MA 450MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Lead Style J J
Core Material Ferrite; Drum Core, Wirewound Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers