TDK Corporation Automotive 12uH 2.52MHz 0.63A Inductor and Choke B82432T1123K

Description
Inductor General Purpose Molded Wirewound 12uH 10% 2.52MHz 10Q-Factor Ferrite 0.63A 0.45Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1123K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1123K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 12uH 10% 2.52MHz 10Q-Factor Ferrite 0.63A 0.45Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1123K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1123K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 12uH 2.52MHz 0.63A Inductor and Choke - 71-B82432T1123K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 2.52MHz 0.63A Inductor and Choke
71-B82432T1123K
Automotive 12uH 2.52MHz 0.63A Inductor and Choke 71-B82432T1123K
Inductor General Purpose Molded Wirewound 12uH 10% 2.52MHz 10Q-Factor Ferrite 0.63A 0.45Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1123K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1123K can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 12uH 10% 2.52MHz 10Q-Factor Ferrite 0.63A 0.45Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1123K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1123K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432T1123K - 1047956-B82432T1123K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82432T1123K
1047956-B82432T1123K
Fixed Inductors - B82432T1123K 1047956-B82432T1123K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047956-B82432T1123K Packaging: Tape and Reel Current Rating: 630 mA Length: 4.4958 mm Shielding: Unshielded Inductance: 12 µH Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 23 MHz DC Current: 630 mA Composition: Wirewound Height: 3.4 mm Width: 3.2004 mm Categories: Fixed Inductors DC Resistance (DCR): 450 mΩ Case / Package: 1812 Alternative Parts (Cross-Reference): B82432T1123KB82432-T 1123-K; B82432-T1123K; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 3.4 mm Max DC Current: 630 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047956-B82432T1123K
Packaging: Tape and Reel
Current Rating: 630 mA
Length: 4.4958 mm
Shielding: Unshielded
Inductance: 12 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Test Frequency: 2.52 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 23 MHz
DC Current: 630 mA
Composition: Wirewound
Height: 3.4 mm
Width: 3.2004 mm
Categories: Fixed Inductors
DC Resistance (DCR): 450 mΩ
Case / Package: 1812
Alternative Parts (Cross-Reference): B82432T1123KB82432-T1123-K; B82432-T1123K;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Depth: 3.4 mm
Max DC Current: 630 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1123K 1047956-B82432T1123K
Product Name Automotive 12uH 2.52MHz 0.63A Inductor and Choke Fixed Inductors - B82432T1123K
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 10 (+/- %)
Q Factor 10
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details