EPCOS AG Fixed Inductors B82432C1822K000

Description
8.2µH Unshielded Wirewound Inductor 330mA 920mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 330mA 920mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432C1822K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1822K000-ND
Fixed Inductors B82432C1822K000-ND
8.2µH Unshielded Wirewound Inductor 330mA 920mOhm Max 2-SMD, J-Lead

8.2µH Unshielded Wirewound Inductor 330mA 920mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
8.2UH 330MA 920MOHM Inductor and Choke - 71-B82432C1822K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 330MA 920MOHM Inductor and Choke
71-B82432C1822K000
8.2UH 330MA 920MOHM Inductor and Choke 71-B82432C1822K000
FIXED IND 8.2UH 330MA 920MOHM SM Product overview: B82432C1822K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 330MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 330MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1822K000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 330MA 920MOHM SM Product overview: B82432C1822K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 330MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 330MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1822K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82432C1822K000-ND 71-B82432C1822K000
Product Name Fixed Inductors 8.2UH 330MA 920MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details