EPCOS AG SMD 56UH 200MA 2.5 OHM Inductor and Choke B82432C1563K000

Description
FIXED IND 56UH 200MA 2.5 OHM SMD Product overview: B82432C1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 200MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 200MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1563K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 200MA 2.5 OHM SMD Product overview: B82432C1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 200MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 200MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1563K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 200MA 2.5 OHM Inductor and Choke - 71-B82432C1563K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 200MA 2.5 OHM Inductor and Choke
71-B82432C1563K000
SMD 56UH 200MA 2.5 OHM Inductor and Choke 71-B82432C1563K000
FIXED IND 56UH 200MA 2.5 OHM SMD Product overview: B82432C1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 200MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 200MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1563K000 can be used for catalog matching and distributor lookup.

FIXED IND 56UH 200MA 2.5 OHM SMD Product overview: B82432C1563K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 200MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 200MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1563K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1563K000TR-ND - DigiKey
Thief River Falls, MN, United States
56µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 2-SMD, J-Lead

56µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1563K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56UH 200MA 2.5 OHM SMD

FIXED IND 56UH 200MA 2.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82432C1563K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56UH 200MA 2.5 OHM SMD

FIXED IND 56UH 200MA 2.5 OHM SMD

Buy Now Datasheet
Inductor, 56Uh, 11Mhz, 1812 Rohs Compliant Epcos - 92AH4089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 11Mhz, 1812 Rohs Compliant Epcos
92AH4089
Inductor, 56Uh, 11Mhz, 1812 Rohs Compliant Epcos 92AH4089
INDUCTOR, 56UH, 11MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 56UH, 11MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1563K000 495-B82432C1563K000TR-ND 92AH4089
Product Name SMD 56UH 200MA 2.5 OHM Inductor and Choke Fixed Inductors Inductor, 56Uh, 11Mhz, 1812 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details