EPCOS AG Automotive 5.6uH 1MHz 0.375A Inductor and Choke B82432C1562K000

Description
Inductor General Purpose Molded Wirewound 5.6uH 10% 1MHz 40Q-Factor Ferrite 0.375A 0.71Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1562K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 0.375A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 0.375A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1562K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 5.6uH 10% 1MHz 40Q-Factor Ferrite 0.375A 0.71Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1562K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 0.375A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 0.375A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1562K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5.6uH 1MHz 0.375A Inductor and Choke - 71-B82432C1562K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.6uH 1MHz 0.375A Inductor and Choke
71-B82432C1562K000
Automotive 5.6uH 1MHz 0.375A Inductor and Choke 71-B82432C1562K000
Inductor General Purpose Molded Wirewound 5.6uH 10% 1MHz 40Q-Factor Ferrite 0.375A 0.71Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1562K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 0.375A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 0.375A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1562K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 5.6uH 10% 1MHz 40Q-Factor Ferrite 0.375A 0.71Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1562K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 0.375A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 0.375A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1562K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432C1562K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1562K000-ND
Fixed Inductors B82432C1562K000-ND
5.6µH Unshielded Wirewound Inductor 375mA 710mOhm Max 2-SMD, J-Lead

5.6µH Unshielded Wirewound Inductor 375mA 710mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1562K000 B82432C1562K000-ND
Product Name Automotive 5.6uH 1MHz 0.375A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-27N 0201HL-27NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers