EPCOS AG Fixed Inductors B82432C1474K000

Description
470µH Unshielded Wirewound Inductor 75mA 17.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 75mA 17.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82432C1474K000TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 75mA 17.5Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 75mA 17.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1474K000CT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 75mA 17.5Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 75mA 17.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1474K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 75MA 17.5 OHM

FIXED IND 470UH 75MA 17.5 OHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432C1474K000
844861-B82432C1474K000
Fixed Inductors - B82432C1474K000 844861-B82432C1474K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 844861-B82432C1474K0 00 Series: SIMID Features: 470 µH Inductor 75 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -B82432C1474K, -495-1752-1-ND, B82432C1474K, 495-1752-2, -495-1752-1, 495-1752-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 844861-B82432C1474K000
Series: SIMID
Features: 470 µH Inductor 75 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -B82432C1474K, -495-1752-1-ND, B82432C1474K, 495-1752-2, -495-1752-1, 495-1752-1

Buy Now Datasheet
Automotive 470uH 100KHz 0.075A Inductor and Choke - 71-B82432C1474K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 100KHz 0.075A Inductor and Choke
71-B82432C1474K000
Automotive 470uH 100KHz 0.075A Inductor and Choke 71-B82432C1474K000
Inductor General Purpose Molded Wirewound 470uH 10% 100KHz 30Q-Factor Ferrite 0.075A 17.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.075A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.075A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1474K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 470uH 10% 100KHz 30Q-Factor Ferrite 0.075A 17.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.075A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.075A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82432C1474K000TR-ND 844861-B82432C1474K000 71-B82432C1474K000
Product Name Fixed Inductors Fixed Inductors - B82432C1474K000 Automotive 470uH 100KHz 0.075A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data