EPCOS AG Automotive 47uH 100KHz 0.21A Inductor and Choke B82432C1473J000

Description
Inductor General Purpose Molded Wirewound 47uH 5% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 47uH 5% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 0.21A Inductor and Choke - 71-B82432C1473J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.21A Inductor and Choke
71-B82432C1473J000
Automotive 47uH 100KHz 0.21A Inductor and Choke 71-B82432C1473J000
Inductor General Purpose Molded Wirewound 47uH 5% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 47uH 5% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1473J000DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1473J000TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1473J000CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1473J000 495-B82432C1473J000DKR-ND
Product Name Automotive 47uH 100KHz 0.21A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.012uH 250MHz 1.1A Inductor and Choke - 71-0603HP-12NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 2 (+/- %)
View Details