EPCOS AG Fixed Inductors B82432C1394K000

Description
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432C1394K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1394K000-ND
Fixed Inductors B82432C1394K000-ND
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead

390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 390UH 80MA 15.3OHM Inductor and Choke - 71-B82432C1394K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 80MA 15.3OHM Inductor and Choke
71-B82432C1394K000
SMD 390UH 80MA 15.3OHM Inductor and Choke 71-B82432C1394K000
FIXED IND 390UH 80MA 15.3OHM SMD Product overview: B82432C1394K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 80MA, 15.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 80MA, 15.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1394K000 can be used for catalog matching and distributor lookup.

FIXED IND 390UH 80MA 15.3OHM SMD Product overview: B82432C1394K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 80MA, 15.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 80MA, 15.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1394K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82432C1394K000-ND 71-B82432C1394K000
Product Name Fixed Inductors SMD 390UH 80MA 15.3OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Surface Mount Inductors - 2469832 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details