EPCOS AG Fixed Inductors B82432C1393K000

Description
39µH Unshielded Wirewound Inductor 220mA 2.05Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 220mA 2.05Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432C1393K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1393K000-ND
Fixed Inductors B82432C1393K000-ND
39µH Unshielded Wirewound Inductor 220mA 2.05Ohm Max 2-SMD, J-Lead

39µH Unshielded Wirewound Inductor 220mA 2.05Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 39UH 220MA 2.05OHM Inductor and Choke - 71-B82432C1393K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 220MA 2.05OHM Inductor and Choke
71-B82432C1393K000
SMD 39UH 220MA 2.05OHM Inductor and Choke 71-B82432C1393K000
FIXED IND 39UH 220MA 2.05OHM SMD Product overview: B82432C1393K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 220MA, 2.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 220MA, 2.05OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1393K000 can be used for catalog matching and distributor lookup.

FIXED IND 39UH 220MA 2.05OHM SMD Product overview: B82432C1393K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 220MA, 2.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 220MA, 2.05OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1393K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82432C1393K000-ND 71-B82432C1393K000
Product Name Fixed Inductors SMD 39UH 220MA 2.05OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details