EPCOS AG Fixed Inductors B82432C1334K000

Description
330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82432C1334K000CT-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1334K000DKR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1334K000TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 85mA 14.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327715-B82432C1334K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327715-B82432C1334K000
Inductors, Coils, Chokes - Fixed Inductors 1327715-B82432C1334K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327715-B82432C1334K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 330 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4.5MHz DC Resistance (DCR): 14.1Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 85 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82432C1334K-ND,495- B82432C1334K000CT,49 5-B82432C1334K000DKR ,B82432C1334K,B82432 C1334K000-ND,495-B82 432C1334K000TR RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327715-B82432C1334K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 330 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 4.5MHz
DC Resistance (DCR): 14.1Ohm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 85 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82432C1334K-ND,495-B82432C1334K000CT,495-B82432C1334K000DKR,B82432C1334K,B82432C1334K000-ND,495-B82432C1334K000TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 330uH 100KHz 0.085A Inductor and Choke - 71-B82432C1334K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 100KHz 0.085A Inductor and Choke
71-B82432C1334K000
Automotive 330uH 100KHz 0.085A Inductor and Choke 71-B82432C1334K000
Inductor General Purpose Molded Wirewound 330uH 10% 100KHz 30Q-Factor Ferrite 0.085A 14.1Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1334K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.085A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.085A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1334K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 330uH 10% 100KHz 30Q-Factor Ferrite 0.085A 14.1Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1334K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.085A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.085A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82432C1334K000CT-ND 1327715-B82432C1334K000 71-B82432C1334K000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 330uH 100KHz 0.085A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details