EPCOS AG Automotive 3.3uH 1MHz 0.425A Inductor and Choke B82432C1332K000

Description
Inductor General Purpose Molded Wirewound 3.3uH 10% 1MHz 40Q-Factor Ferrite 0.425A 0.55Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.425A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.425A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 3.3uH 10% 1MHz 40Q-Factor Ferrite 0.425A 0.55Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.425A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.425A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 1MHz 0.425A Inductor and Choke - 71-B82432C1332K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 0.425A Inductor and Choke
71-B82432C1332K000
Automotive 3.3uH 1MHz 0.425A Inductor and Choke 71-B82432C1332K000
Inductor General Purpose Molded Wirewound 3.3uH 10% 1MHz 40Q-Factor Ferrite 0.425A 0.55Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.425A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.425A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1332K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 3.3uH 10% 1MHz 40Q-Factor Ferrite 0.425A 0.55Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.425A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.425A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1332K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1332K000TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 425mA 550mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 425mA 550mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1332K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 425MA 550 MOHM

FIXED IND 3.3UH 425MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82432C1332K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 425MA 550 MOHM

FIXED IND 3.3UH 425MA 550 MOHM

Buy Now Datasheet
Inductor, 3.3Uh, 60Mhz, 1812 Rohs Compliant Epcos - 92AH4086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 60Mhz, 1812 Rohs Compliant Epcos
92AH4086
Inductor, 3.3Uh, 60Mhz, 1812 Rohs Compliant Epcos 92AH4086
INDUCTOR, 3.3UH, 60MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 60MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1332K000 495-B82432C1332K000TR-ND 92AH4086
Product Name Automotive 3.3uH 1MHz 0.425A Inductor and Choke Fixed Inductors Inductor, 3.3Uh, 60Mhz, 1812 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details