SMT inductor for automotive and industrial applications with a rated inductance of 2.2 μH, rated current of 480 mA, and DC resistance of 0.43 Ω, featuring a 1812 (EIA) or 4532 (IEC) package size. Constructed with an upright ferrite drum core and laser-welded winding, it operates up to +150 °C, is qualified to AEC-Q200, and suitable for lead-free reflow soldering per JEDEC J-STD-020D. The component is RoHS-compatible with SnAgCu-terminal plating and supplied on 330 mm reels in 2500-piece units.
Inductor General Purpose Molded Wirewound 2.2uH 10% 1MHz 40Q-Factor Ferrite 0.48A 0.43Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1222K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 0.48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 0.48A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1222K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-B82432C1222K |
| Product Name | Automotive 2.2uH 1MHz 0.48A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | General Purpose |
| Core Material | Ferrite |
| Inductance Tolerance | 10 (+/- %) |