EPCOS AG SMD 180UH 120MA 6.9OHM Inductor and Choke B82432C1184K000

Description
FIXED IND 180UH 120MA 6.9OHM SMD Product overview: B82432C1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 6.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 6.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1184K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 120MA 6.9OHM SMD Product overview: B82432C1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 6.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 6.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1184K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180UH 120MA 6.9OHM Inductor and Choke - 71-B82432C1184K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 120MA 6.9OHM Inductor and Choke
71-B82432C1184K000
SMD 180UH 120MA 6.9OHM Inductor and Choke 71-B82432C1184K000
FIXED IND 180UH 120MA 6.9OHM SMD Product overview: B82432C1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 6.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 6.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1184K000 can be used for catalog matching and distributor lookup.

FIXED IND 180UH 120MA 6.9OHM SMD Product overview: B82432C1184K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 6.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 6.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1184K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432C1184K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1184K000-ND
Fixed Inductors B82432C1184K000-ND
180µH Unshielded Wirewound Inductor 120mA 6.9Ohm Max 2-SMD, J-Lead

180µH Unshielded Wirewound Inductor 120mA 6.9Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1184K000 B82432C1184K000-ND
Product Name SMD 180UH 120MA 6.9OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 180 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details