EPCOS AG Automotive 1.8uH 1MHz 0.49A Inductor and Choke B82432C1182K000

Description
Inductor General Purpose Molded Wirewound 1.8uH 10% 1MHz 40Q-Factor Ferrite 0.49A 0.41Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1182K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 0.49A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1182K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 1.8uH 10% 1MHz 40Q-Factor Ferrite 0.49A 0.41Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1182K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 0.49A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1182K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.8uH 1MHz 0.49A Inductor and Choke - 71-B82432C1182K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8uH 1MHz 0.49A Inductor and Choke
71-B82432C1182K000
Automotive 1.8uH 1MHz 0.49A Inductor and Choke 71-B82432C1182K000
Inductor General Purpose Molded Wirewound 1.8uH 10% 1MHz 40Q-Factor Ferrite 0.49A 0.41Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1182K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 0.49A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1182K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1.8uH 10% 1MHz 40Q-Factor Ferrite 0.49A 0.41Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1182K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 0.49A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1182K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432C1182K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1182K000-ND
Fixed Inductors B82432C1182K000-ND
1.8µH Unshielded Wirewound Inductor 490mA 410mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 490mA 410mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1348537-B82432C1182K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1348537-B82432C1182K000
Inductors, Coils, Chokes - Fixed Inductors 1348537-B82432C1182K000
Win Source Part Number: 1348537-B82432C1182K 000 Category: Inductors, Coils, Chokes - Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1.8 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 5,000 Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 40 @ 7.96MHz Frequency - Self Resonant: 100MHz Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 410mOhm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1348537-B82432C1182K000
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 1.8 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 5,000
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 40 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 410mOhm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 490 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1182K000 B82432C1182K000-ND 1348537-B82432C1182K000
Product Name Automotive 1.8uH 1MHz 0.49A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details